EN
  • EN
  • DE

LSP0900BJR-S

Part No LSP0900BJR-S
Manufacturer Bourns Inc.
Catalog Lighting Protection
Description LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr Bourns Inc.
Package Tape & Reel
Voltage 9V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number LSP0900
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.59.0080
Other Names LSP0900BJRS,LSP0900BJR-SCT,LSP0900BJR-STR,LSP0900BJR-SDKR
Standard Package 3,000
Win Source Part Number 971157-LSP0900BJR-S
Ultra Librarian 3D Model Ultra Librarian LSP0900BJR-S CAD Model

Description

The Bourns Inc. 971157-LSP0900BJR-S is an LED shunt technology circuit protection component with a voltage of 9V.

  • Voltage: 9V
  • Packaging: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Application: Lighting Protection
  • Standard Package: 3,000
  • Supply and Demand Status: Balanced
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $1.1822
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3425 $58.2250
415+ $0.2811 $116.6565
640+ $0.2723 $174.2720
880+ $0.2635 $231.8800
1,135+ $0.2547 $289.0845
1,520+ $0.2284 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess