EN
  • EN
  • DE

XAL4030-332ME

Part No XAL4030-332ME
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 404355-XAL4030-332ME
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XAL4030-332ME CAD Model

Description

The XAL4030-332ME is a shielded power inductor manufactured by Coilcraft. It's designed for use in various power supply and filtering applications. These inductors are known for their high current handling capability, low DC resistance, and excellent EMI shielding.

Applications

  • DC-DC Converters: Used as energy storage elements in DC-DC converters to regulate voltage levels.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage.
  • LED Lighting: Utilized in LED drivers to regulate current and ensure stable light output.
  • Point-of-Load (POL) Regulators: Implemented in POL regulators to provide localized voltage regulation for sensitive components.
  • EMI Filtering: Used as a common-mode choke or differential-mode inductor for EMI suppression.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents noise from affecting surrounding circuitry.
  • High Current Handling: Capable of handling significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Efficiency: Low DCR reduces power dissipation and enhances overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic emissions, ensuring compliance with regulatory standards.
  • Stable Performance: High current handling capability ensures reliable operation under high load conditions.
  • Space Savings: Compact size allows for integration into small form factor designs.
  • Enhanced System Reliability: Robust design ensures long-term reliability and performance.

Additional Details

The '332' in the part number XAL4030-332ME typically indicates an inductance value of 3.3μH (though the datasheet should be consulted for precise specifications). The XAL4030 series features a 4.0mm x 4.0mm footprint and a height of 3.0mm. The inductor is designed for surface mount assembly. The shielded construction consists of a magnetic core that encloses the winding, effectively containing the magnetic field. This inductor is an essential component in power management circuits, providing stable and efficient performance in a wide range of applications. It's crucial to consult the manufacturer's datasheet for detailed specifications such as saturation current, RMS current, and operating temperature range.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess