EN
  • EN
  • DE

MF-NSMF110/16X-2

Part No MF-NSMF110/16X-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description FUSE RESET PPTC 1206 1.1A/16V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Polymeric
Voltage - Max 16V
Current - Hold (Ih) (Max) 1.1 A
Current - Trip (It) 2.2 A
Current - Max 100 A
Time to Trip 100 ms
Resistance - Initial (Ri) (Min) 60 mOhms
Resistance - Post Trip (R1) (Max) 230 mOhms
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Concave
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.043" (1.10mm)
Lead Spacing -;5;9;7;10;8;3;4;2;1;570;600371;600371;507;118;283;495;18;2997;23;490;2298;3451;486;1568;600350;602068;56;13;818;0;22196;22199;15640;15641;22197;40434;40435;40436;40437;40438;40439;65506;15642;15643;15644;15645;15646;65328;14931;65329;65330;65331;75590;126834;63760;63761;83274;83275;83276;83277;83278;15701;120980;96285;120880;120882;96286;96287;55458;124770;124777;124809;124773;124758;120887;124772;124810;124775;124774;124768;124765;124769;124766;124767;124771;120981;124759;124762;124764;120985;124756;124755;124757;124763;124761;124760;124370;96758;89555;89556;89557;96759;15647;27433;27434;15648;27027;91183;91184;91185;91186;91187;91189;91188;91190;91191;3231;34575;34380;59126;18748;15649;27440;22268;89467;89469;89470;123652;89037;74923;87869;56993;74225;74222;56994;56995;56996;56997;56998;58249;56999;58347;70169;57000;57001;58848;74689;15653;57003;57004;56991;121659;57005;57006;57007;57008;56992;57009;57010;57013;57011;57012;57014;57015;57016;58248;57017;57018;58849;73721;59129;59130;30226;116716;15708;15709;15710;15712;15714;15715;15716;15717;15718;15719;15720;15721;15722;15723;57029;95442;15689;15691;15692;15693;18606;15695;15696;15698;24440;15699;15700;15702;15703;18607;15680;15681;57025;19040;19041;15682;15683;15684;15685;15686;15687;15688;19061;15690;19063;15694;17249;103239;103238;105495;105496;103240;107085;105494;82332;51969;51970;57050;51971;86682;57030;57031;57051;63948;57032;57096;57033;51972;57099;57052;95903;57053;63949;43295;57034;75985;57035;57036;57037;57038;57039;57040;124776;57041;51976;95159;57097;57042;51977;51978;51979;51980;51981;57043;51982;57044;57045;57046;51984;51985;51986;51987;57054;51988;57055;51989;57047;57048;57049;105497;30509;15707;57027;57028;35950;57056;101042;101019;101017;101020;101018;63251;63253;57057;15662;63877;15663;83922;83923;83924;93961;51816;83925;83926;93962;93963;93965;93964;93966;93967;93968;82088;82089;82090;82091;73932;81831;81832;81833;81834;81835;76842;76920;76939;76969;66082;77229;77278;77298;74081;74082;89558;74083;74084;89559;74085;59131;5040;42814;13853;15665;15679;24529;27920;62;61;3;2;243;250;4;1;17;0;2;7;1;1;328773;388650;249171;267452;295157;305478;74515;87718;92529;88648;97403;103542;108742;116509;143803;146516;155183;159247;184598;188819;190510;197370;215305;218067;226124;238738;239815;242597;245120;257642;257644;257645;260651;275665;455492;278186;287637;287639;299917;304888;69629;69631;84289;84290;85847;90237;91432;94758;95987;106024;140848;147953;147954;150722;150723;150724;150725;153583;796415;153584;154123;157291;157293;157294;160817;823623;164553;182727;193216;213650;217285;217610;219848;225290;237347;243359;256165;265022;43166;470450;1;6 mA;10 mA;11 mA;12 mA;13 mA;14 mA;15 mA;16 mA;19 mA;20 mA;21 mA;22 mA;28 mA;29 mA;30 mA;33 mA;35 mA;36 mA;37 mA;38 mA;39 mA;40 mA;44 mA;45 mA;47 mA;50 mA;54 mA;55 mA;57 mA;59 mA;60 mA;62 mA;63 mA;65 mA;70 mA;75 mA;76 mA;80 mA;84 mA;85 mA;87 mA;90 mA;91 mA;93 mA;94 mA;95 mA;100 mA;105 mA;110 mA;112 mA;115 mA;120 mA;122 mA;124 mA;125 mA;128 mA;130 mA;134 mA;139 mA;140 mA;145 mA;150 mA;154 mA;155 mA;160 mA;161 mA;165 mA;168 mA;170 mA;175 mA;180 mA;183 mA;184 mA;186 mA;187 mA;190 mA;192 mA;200 mA;205 mA;210 mA;212 mA;213 mA;215 mA;216 mA;220 mA;230 mA;234 mA;236 mA;240 mA;244 mA;245 mA;248 mA;249 mA;250 mA;260 mA;270 mA;280 mA;287 mA;290 mA;300 mA;307 mA;310 mA;314 mA;320 mA;326 mA;330 mA;340 mA;350 mA;355 mA;360 mA;370 mA;380 mA;389 mA;390 mA;393 mA;400 mA;407 m
Ultra Librarian 3D Model Ultra Librarian MF-NSMF110/16X-2 CAD Model

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8535 $51.2100
145+ $0.7003 $101.5435
225+ $0.6785 $152.6625
305+ $0.6566 $200.2630
395+ $0.6347 $250.7065
530+ $0.5690 $301.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess