EN
  • EN
  • DE

MF-NSML350-2

Part No MF-NSML350-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 3.5A(hold) 7A(trip) 6V 50A 0.8W 5s 0.002Ohm SMD Solder Pad 1206 3.5 X 1.8 X 0.6mm / PTC 3.5A 6V SMD 1206 LOW-OHMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series Multifuse, MF-NSML
Packaging Reel package
Type Polymeric
Voltage - Max 6V
Current - Max 50A
Current - Hold (Ih) (Maximum) 3.5A
Current - Trip (It) 7A
Time to Trip 5s
Resistance - Initial (Ri) (Minimum) 2 mOhm
Resistance - Post Trip (R1) (Maximum) 18 mOhm
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 1206 (3216 Metric), Concave
Dimension 0.128" L x 0.063" W (3.25mm x 1.60mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Thickness (Maximum) 0.024" (0.60mm)
Approvals cURus, TUV
Win Source Part Number 788409-MF-NSML350-2
Popularity Medium
Supply and Demand Status Limited
Family Name MF-NSML
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MF-NSML350-2 CAD Model

Description

The Bourns Inc. MF-NSML350-2 is a polymeric multifuse from Bourns Inc. that comes in a 1206 (3216 metric), concave package.

  • Package: 1206 (3216 metric), concave
  • Operating Temperature: -40°C to 85°C
  • Mounting: SMD
  • Maximum Voltage: 6V
  • Maximum Current: 50A
  • Trip Current: 7A
  • Time to Trip: 5s
  • Family: MF-NSML
  • Category: Circuit Protection
  • Dimensions: 0.128" L x 0.063" W (3.25mm x 1.60mm)
  • Current Hold (Ih) (Maximum): 3.5A
  • Seated Height (Maximum): 0.024" (0.60mm)
  • Thickness (Maximum): 0.024" (0.60mm)
  • Initial Resistance (Ri) (Minimum): 2 mOhm
  • Post-Trip Resistance (R1) (Maximum): 18 mOhm
  • ECCN: EAR99
  • Estimated EOL Date: 2027
  • Approvals: cURus, TUV
  • HTSUS Code: 8533.21.0030

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess