EN
  • EN
  • DE

FT600HA1BK

Part No FT600HA1BK
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FAN TRAY ASSEMBLY W/6 FANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series FT
Type Fan Tray
Voltage - Input 115VAC
Specifications Fan Tray, AC, 6 Fans, 600 CFM
Dimension 16.99" L x 13.12" W x 1.75" H (431.5mm x 333.2mm x 44.4mm)
Weight 20 lbs (9.1kg)
Win Source Part Number 763419-FT600HA1BK
Popularity Medium
Supply and Demand Status Limited
Family Name FT600HA1BK
Introduction Date August 22, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FT600HA1BK CAD Model

Description

The Hammond Manufacturing FT series is a fan tray type box.

  • Type: AC
  • Fans: 6
  • CFM: 600
  • Voltage Input: 115VAC
  • Family Name: FT600HA1BK
  • Shipped From: Digi-Key
  • Weight: 20 lbs
  • Dimension: 16.99" L x 13.12" W x 1.75" H
  • Introduction Date: August 22, 2007
  • ECCN: EAR99
  • Country of Origin: Canada
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us
Hammond Manufacturing
FILTERED FAN BOXES 105CFM 230V / Rack Fan, AC, Square, 105 CFM 7.38" L x 6.13" W x 2.38" H (187.5mm x 155.7mm x 60.5mm)
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 115V 506CFM / Pf Filter Fans Product For Enclosure
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess