EN
  • EN
  • DE
  • IT

DTS3181A115N4SS

Part No DTS3181A115N4SS
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description AIR CONDITIONER 4000BTU SIDE MT  /  Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series DTS
Package Box
Type Air Conditioning Unit
Voltage - Input 115VAC
Specifications A/C Unit, 4000 BTU
Dimension 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 84 lbs (38.1 kg)
Base Product Number DTS3181
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8415.82.0170
Standard Package 1
Win Source Part Number 979086-DTS3181A115N4SS
Ultra Librarian 3D Model Ultra Librarian DTS3181A115N4SS CAD Model

Description

The DTS3181A115N4SS air conditioning unit is a reliable solution for thermal management of electronic enclosures and racks.

  • Cooling Capacity: 4000 BTU
  • Voltage: 115VAC
  • Mounting Type: Inside Box
  • Weight: 84 lbs
  • Dimensions: 15.55" L x 11.50" W x 29.46" H
  • Series: DTS
  • REACH: Unaffected

You May Also Be Interested in

Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hoffman Enclosures, Inc.
IP54 10" FILTER FAN 115V 7035, B / HF10 159 CFM, 270 m3 /Hr, Side-Mount Filter Fans
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess