EN
  • EN
  • DE
  • IT

DTS3145A230LG

Part No DTS3145A230LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 913.892 mm
Length 367.03 mm
RoHS Compliant
Weight 51.255938 kg
Width 310.896 mm
Win Source Part Number 1197865-DTS3145A230LG
Categories Tools and Supplies
Manufacturer Hammond Manufacturing
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTS3145A230LG CAD Model

Description

It is a reliable and efficient component that is ideal for use in various applications.

  • Length: 367.03 mm
  • Height: 913.892 mm
  • Weight: 51.255938 kg
  • Width: 310.896 mm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Hoffman Enclosures, Inc.
IP54 10" FILTER FAN 115V 7035, B / HF10 159 CFM, 270 m3 /Hr, Side-Mount Filter Fans
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 20-24000BTU
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,581.0908 $4,581.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess