EN
  • EN
  • DE
  • IT

AD8346ARU

Part No AD8346ARU
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 0.8 GHz-2.5 GHz Quadrature Modulator | RF MODULTR 800MHZ-2.5GHZ 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Modulator
LO Frequency 800MHz ~ 2.5GHz
RF Frequency 800MHz ~ 2.5GHz
P1dB -3dBm
Noise Floor -147dBm/Hz
Output Power -6dBm
Supply Current 55mA
Supply Voltage (V) 2.7V ~ 5.5V
Test Frequency 1.9GHz
Manufacturer Package 16-TSSOP
Family Part Number AD8346
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1138485-AD8346ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8346ARU CAD Model

Description

Analog Devices Inc.

The AD8346ARU from Analog Devices Inc. is a state-of-the-art quadrature modulator designed for use in wireless communication systems. This high-performance device is capable of converting baseband and intermediate-frequency (IF) signals directly into modulated radio-frequency (RF) signals, making it an essential component for a wide range of applications including GSM, CDMA, WCDMA, and WLAN systems.

This quadrature modulator operates within a 800 MHz to 2.5 GHz frequency range, providing designers with the flexibility to use it in multiple frequency bands. The AD8346ARU's high level of integration simplifies the RF design process, as it combines a carrier NCO (Numerically Controlled Oscillator), I/Q mixers, amplifiers, and a phase splitter on a single chip. This not only reduces the number of external components required but also minimizes the overall design footprint.

With its excellent carrier suppression and sideband rejection capabilities, the AD8346ARU ensures high-quality signal modulation. The device's linear output power range and low noise performance contribute to its ability to deliver clean, accurate RF signals. Additionally, the modulator features a single-ended voltage-controlled RF output, which simplifies the connection to RF power amplifiers and reduces the need for complex baluns.

Its robust construction is encapsulated in a 16-lead TSSOP package (AD8346ARU), which is suitable for surface-mount technology (SMT) and fits well into compact circuit designs. The modulator is also specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environments.

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the AD8346ARU is backed by a legacy of quality and innovation. It represents a perfect blend of performance, efficiency, and reliability for modern RF communication systems.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess