EN
  • EN
  • DE
  • IT

1455CF801BK

Part No 1455CF801BK
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM BLACK 3.150"L X 2.913"W / Box Metal, Aluminum Black End Panel(s) 3.150" L x 2.913" W (80.01mm x 73.99mm) X 0.906" (23.01mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Hammond Manufacturing
Series 1455F
Package Bulk
Container Type Box
Size / Dimension 3.150" L x 2.913" W (80.01mm x 73.99mm)
Height 0.906" (23.01mm)
Area (L x W) 9.16in² (59.1cm²)
Design End Panel(s)
Material Metal, Aluminum
Color Black
Thickness 0.059" (1.50mm)
Base Product Number 1455
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Win Source Part Number 1338848-1455CF801BK
Ultra Librarian 3D Model Ultra Librarian 1455CF801BK CAD Model

Description

The 1455F series black metal box enclosure is designed for use in electronic applications that require a durable and sturdy enclosure.

  • Length: 3.150 inches
  • Width: 2.913 inches
  • Thickness: 0.059 inches
  • Height: 0.906 inches
  • Material: Aluminum
  • Feature: End Panel(s)
  • Area: 9.16in²
  • REACH Status: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Weidmuller
Box Metal, Stainless Steel Unpainted Cover Included 38.583" L x 29.134" W (980.00mm x 740.00mm) X 7.874" (200.00mm)
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess