EN
  • EN
  • DE
  • IT

FT300HA1220BK

Part No FT300HA1220BK
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FAN TRAY ASSEMBLY W/3 FANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Fan Tray
Voltage - Input 220VAC
Specifications Fan Tray, AC, 3 Fans, 300 CFM
Weight 12 lbs (5.4kg)
Win Source Part Number 1010948-FT300HA1220BK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FT300HA1220BK CAD Model

Description

The FT300HA1220BK is a fan tray manufactured by Hammond Manufacturing.

  • Supply and Demand Status: Sufficient
  • Application: Electronic Enclosures and Racks
  • Fans: Three AC Fans
  • Airflow: 300 CFM Total
  • Input Voltage: 220VAC
  • Weight: 12 lbs
  • Reliability: High
  • Performance: Long-Lasting

You May Also Be Interested in

Hammond Manufacturing
Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
BLOWER 6.26X17.2X5.25" BLACK / Rack Fan, AC, Rectangular, 300 CFM 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess