EN
  • EN
  • DE

ADM6317

Part No ADM6317
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140855-ADM6317
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6317 CAD Model

Description

ADM6317: High-Accuracy Supervisory Circuit

The ADM6317 is a highly precise supervisory circuit designed by Analog Devices Inc. to monitor power supply voltages in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds, enhancing system reliability and stability. The ADM6317 is particularly suitable for use in a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

Key Features:

  • Voltage Monitoring: The ADM6317 keeps a vigilant eye on the system voltage, triggering a reset signal to the microprocessor whenever the monitored voltage drops below the preset threshold. This ensures the system operates within safe voltage limits.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility across different applications and ensuring compatibility with various microprocessors and systems.
  • Manual Reset Input: An additional feature of the ADM6317 is the manual reset input, which allows for an external trigger to initiate a system reset, offering an extra layer of control for system operators.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM6317 consumes minimal power, making it an ideal choice for battery-operated devices where power conservation is critical.
  • High Accuracy: With its precision voltage monitoring capabilities, the ADM6317 provides a high degree of accuracy, ensuring that voltage deviations are detected and addressed promptly.

Package Options and Availability:

The ADM6317 is offered in a compact package, making it easy to integrate into various designs without requiring significant board space. It is available in multiple package options to suit different assembly and application needs. Customers can inquire directly with Analog Devices Inc. or authorized distributors for availability, pricing, and ordering information.

Conclusion:

In summary, the ADM6317 from Analog Devices Inc. is a robust and accurate supervisory circuit that provides critical monitoring and protection for electronic systems. Its adjustable threshold, manual reset capability, and low power consumption make it a versatile and essential component for maintaining system integrity across a broad spectrum of applications.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8937 $59.3622
15+ $8.1185 $121.7775
23+ $7.8644 $180.8812
31+ $7.6103 $235.9193
40+ $7.3574 $294.2960
53+ $6.5962 $349.5986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess