EN
  • EN
  • DE

SD103BWS-V-G-08

Part No SD103BWS-V-G-08
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188893-SD103BWS-V-G-08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103BWS-V-G-08 CAD Model

Description

The SD103BWS-V-G-08 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speeds. This makes it suitable for applications where minimizing power loss and maximizing switching frequency are critical.

Applications:

  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection
  • High-frequency switching applications
  • LED lighting circuits

Features:

  • Low forward voltage drop, minimizing power losses
  • Fast switching speed, enabling high-frequency operation
  • Surface-mount package, facilitating automated assembly
  • High surge current capability, providing robust protection
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Improved energy efficiency in power conversion applications
  • Reduced heat generation, enhancing system reliability
  • Compact design, ideal for space-constrained applications
  • Enhanced protection against transient voltage spikes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD103BWS-V-G-08 typically features a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. It is commonly available in a small outline flat lead (SOD-123FL) package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.40V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-123FL package allows for efficient heat dissipation, contributing to its overall performance and longevity. The 'G-08' suffix indicates that the component is lead-free and RoHS compliant. The SD103BWS-V-G-08 from Vishay provides a reliable and efficient solution for various low-voltage power rectification needs, offering a combination of performance, reliability, and compact size. Its small size and efficient operation make it suitable for portable devices and other applications where space and efficiency are key considerations.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,820 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess