EN
  • EN
  • DE
  • IT

PM3700-30-RC

Part No PM3700-30-RC
Manufacturer Bourns Inc.
Catalog Common Mode Chokes
Description CMC 750UH 5.5A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000157-PM3700-30-RC
Win Source Part Number Cross
Manufacturer Bourns Inc.
Category Filters Common Mode Chokes
Series PM3700
Packaging Tape & Reel (TR)
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case Horizontal, 4 PC Pad
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PM3700-30-RC CAD Model

Description

The Bourns Inc. PM3700 series is a common mode choke filter designed for use in electronic circuits.

  • Mounting Type: Surface Mount
  • Package: Horizontal, 4 PC Pad
  • Packaging: Tape and Reel (TR)
  • Operating Temperature: -55°C to 125°C
  • Product Status: Active
  • Alternative Parts Available: Cross-Reference Alternative Parts

You May Also Be Interested in

TDK Corporation
CMC 150MA 2LN 2.2KOHM SMD / 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100 MHz 150mA DCR 2.5Ohm
Lowest to $0.5025
Pulse
CMC 2.5A 2LN SMD
Lowest to $4.7787
Coilcraft
CMC 98NH 500MA 2LN 420 OHM SMD
Lowest to $1.0008
Wurth Electronics Inc
CMC 33UH 300MA 2LN 2K OHM SMD
Lowest to $0.9417
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us
Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946
Coilcraft
CMC 84NH 500MA 2LN 640 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 20MH 200MA 2LN SMD
Lowest to $36.4226
Kemet
CMC 81UH 6A 2LN TH / Line Common Mode Choke DCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1315 $53.7095
30+ $3.3900 $101.7000
46+ $3.2840 $151.0640
63+ $3.1781 $200.2203
82+ $3.0722 $251.9204
109+ $2.7543 $300.2187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess