EN
  • EN
  • DE
  • IT

CYUSB3304-68LTXI

Part No CYUSB3304-68LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB 3.0 HUB 4-PORT 68QFN / HX3 USB 3.0 Hub
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Tray
Applications USB 3.0 Hub Controller
Core Processor ARM Cortex -M0
Program Memory Type ROM (32kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface I2C
Number of I/O 10
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Part Number Series CYUSB3304
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810801-CYUSB3304-68LTXI
Ultra Librarian 3D Model Ultra Librarian CYUSB3304-68LTXI CAD Model

Description

The Cypress Semiconductor Corp CYUSB3304-68LTXI is a USB 3.0 hub controller from Cypress Semiconductor Corp.

  • Core Processor: ARM Cortex-M0
  • I/O Interfaces: 10
  • Interface: I2C
  • Program Memory Type: ROM (32kB)
  • RAM Size: 16K x 8
  • Controller Series: CYUSB
  • Package: 68-QFN (8x8) with exposed pad
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.14V to 1.26V
  • Part Number Series: CYUSB3304
  • Manufacturer Pack Quantity: 260

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9064 $59.4384
14+ $8.1284 $113.7976
22+ $7.8744 $173.2368
30+ $7.6204 $228.6120
39+ $7.3664 $287.2896
51+ $6.6043 $336.8193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,474 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess