EN
  • EN
  • DE
  • IT

PSM01-081A-103B2

Part No PSM01-081A-103B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 100mm
Size / Dimension Rectangular - 5.984" L x 0.512" W x 1.378" H (152.00mm x 13.00mm x 35.00mm)
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574362-PSM01-081A-103B2
Ultra Librarian 3D Model Ultra Librarian PSM01-081A-103B2 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100KOHM 0.25W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 500K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100KOHM 0.25W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess