EN
  • EN
  • DE

SRP6540-1R5M

Part No SRP6540-1R5M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description Shielded Power Inductors | FIXED IND 1.5UH 11A 10 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel
Type Wirewound
Material - Core Iron Powder
Inductance 1.5μH
Tolerance ±20%
Current Rating (Amps) 11A
Current - Saturation 11A
Shielding Shielded
DC Resistance (DCR) 10mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.283" L x 0.256" W (7.20mm x 6.50mm)
Height - Seated (Maximum) 0.157" (4.00mm)
Family Part Number SRP6540
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1258818-SRP6540-1R5M
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRP6540-1R5M CAD Model

Description

The SRP6540-1R5M is a shielded power inductor manufactured by Bourns Inc. It is designed for use in a variety of power supply applications, particularly those requiring high efficiency and low electromagnetic interference (EMI). Its robust construction and electrical characteristics make it a reliable choice for demanding environments.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Filtering circuits
  • Portable devices

Features

  • Shielded construction
  • High saturation current
  • Low DC resistance
  • Compact size
  • Operating temperature: -40°C to +125°C

Benefits

  • Reduced EMI, minimizing interference with nearby components
  • Efficient power conversion due to low DCR, minimizing power losses
  • Stable operation in high-current applications due to high saturation current
  • Space-saving design for compact devices
  • Reliable performance in extreme temperature conditions

Additional Details

The SRP6540-1R5M features a magnetic shielded construction which minimizes EMI and provides excellent electrical characteristics. The '1R5' in the part number indicates an inductance value of 1.5µH, with 'M' denoting a tolerance of ±20%. The inductor's low DC resistance helps to reduce power losses, improving overall efficiency in power supply circuits. The high saturation current ensures stable inductance even at peak currents. It's designed to operate reliably within a temperature range of -40°C to +125°C, making it suitable for use in a wide range of applications.

Technical Specifications:

  • Inductance: 1.5 µH
  • Tolerance: ±20%
  • Saturation Current: [Varies with temperature, check datasheet]
  • DC Resistance (DCR): Low (typically in the mΩ range)
  • Shielding: Yes
  • Operating Temperature: -40°C to +125°C
  • Package Size: 6.5mm x 6.5mm x 4.0mm

The SRP6540 series inductors from Bourns are designed for demanding applications requiring a balance of size, performance, and reliability. This specific inductor is used commonly in applications where space is limited, and high efficiency is crucial. Shielded inductors are preferred to minimize the impact of EMI on surrounding circuits and components, which is a key design consideration in sensitive electronic systems.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3419 $53.6760
95+ $1.1010 $104.5950
145+ $1.0666 $154.6570
195+ $1.0322 $201.2790
255+ $0.9978 $254.4390
340+ $0.8946 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess