EN
  • EN
  • DE

BP9918A

Part No BP9918A
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819628-BP9918A
Ultra Librarian 3D Model Ultra Librarian BP9918A CAD Model

Description

The BP9918A is a high-performance, primary-side regulation (PSR), constant current (CC) LED driver IC manufactured by Bright Power. It's specifically designed for driving LEDs in a variety of lighting applications, providing accurate current regulation and simplifying the design by eliminating the need for an optocoupler.

Applications:

  • LED Bulbs: Commonly used in A-type, PAR, and other standard LED bulb designs.
  • LED Tube Lights: Suitable for driving LEDs in linear fluorescent tube replacements.
  • LED Downlights: Utilized in recessed downlight fixtures for both residential and commercial lighting.
  • Panel Lights: Ideal for powering LEDs in flat panel lighting applications.
  • Low-Power LED Lighting: Efficiently drives low-power LED lighting solutions, such as decorative lights and indicator lights.

Features:

  • Primary-Side Regulation (PSR): Eliminates the need for an optocoupler, reducing BOM cost and simplifying the circuit design.
  • Constant Current (CC) Control: Provides precise and stable LED current regulation, ensuring consistent brightness and extending LED lifespan.
  • High Power Factor Correction (PFC): Achieves a high power factor, minimizing harmonic distortion and improving energy efficiency.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, enhancing reliability and preventing damage.
  • Short-Circuit Protection (SCP): Safeguards the IC and the LED load from damage due to short-circuit conditions.
  • Open-Circuit Protection (OCP): Protects the IC and the LED load from damage in the event of an open circuit.
  • Under-Voltage Lockout (UVLO): Prevents the IC from operating at excessively low input voltages, ensuring stable and reliable operation.

Benefits:

  • Cost-Effective Design: The elimination of the optocoupler significantly reduces the component count and overall cost.
  • High Efficiency: The high power factor and low harmonic distortion contribute to improved energy efficiency and reduced electricity consumption.
  • Stable and Consistent Brightness: The constant current regulation ensures that the LEDs maintain a consistent brightness level over a wide range of operating conditions.
  • Enhanced Reliability: The built-in protection features, such as over-temperature, short-circuit, and open-circuit protection, enhance the overall reliability and longevity of the LED driver.
  • Simplified Design: Primary-side regulation simplifies the design process, making it easier to develop efficient and reliable LED lighting solutions.

Additional Details:

The BP9918A is typically available in a compact package, making it suitable for space-constrained applications. For detailed specifications, including input voltage range, output current capability, switching frequency, and recommended external components, it is crucial to consult the manufacturer's datasheet. The datasheet will also provide information about the pinout and package dimensions. Appropriate heat sinking may be necessary depending on the power dissipation of the IC.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess