EN
  • EN
  • DE

STM32L051T8Y6DTR

Part No STM32L051T8Y6DTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP
Part Number Series STM32L051
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804199-STM32L051T8Y6DTR
Ultra Librarian 3D Model Ultra Librarian STM32L051T8Y6DTR CAD Model

Description

STM32L051T8Y6DTR Microcontroller

The STM32L051T8Y6DTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect balance between performance and power efficiency. This MCU is part of the STM32L0 series, which is renowned for its ultra-low-power characteristics, making it an ideal choice for energy-sensitive applications across a wide range of industries.

At the heart of the STM32L051T8Y6DTR is a 32-bit ARM® Cortex®-M0+ core, which operates at a frequency of up to 32 MHz. This core is not only energy-efficient but also provides the necessary computational power to handle complex tasks. The device comes with 64 Kbytes of Flash memory and 8 Kbytes of RAM, offering ample storage for instructions and operational data.

This MCU is packaged in a compact 36-pin UFQFPN package, allowing for space-saving designs in space-constrained applications. It supports a wide range of supply voltages from 1.65V to 3.6V, ensuring flexibility in various power environments and battery-operated systems.

The STM32L051T8Y6DTR incorporates a rich set of peripherals that enhance its functionality. These include multiple communication interfaces such as I2C, SPI, and USART, which facilitate easy integration with other components in a system. Additionally, it features several 16-bit timers, a real-time clock, and a plethora of analog peripherals, including 12-bit ADCs, DACs, and ultra-low-power comparators.

One of the standout features of this MCU is its comprehensive set of power-saving modes, which include dynamic voltage scaling and five low-power modes to minimize the power consumption in idle or standby states. This makes it exceptionally well-suited for portable and wearable devices, energy harvesting applications, and IoT devices that require long battery life.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite and a wide range of development boards. This MCU is also supported by a robust set of development tools, including IDEs, compilers, and debuggers, ensuring a smooth and efficient development process.

Overall, the STM32L051T8Y6DTR is a highly versatile and reliable microcontroller that offers an optimal solution for designers looking to create innovative, power-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3689 $51.5823
17+ $6.0463 $102.7871
26+ $5.8573 $152.2898
36+ $5.6684 $204.0624
46+ $5.4794 $252.0524
62+ $4.9126 $304.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess