EN
  • EN
  • DE

SIP-1A24

Part No SIP-1A24
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Reed Relays
Description 200V/1A REED RELAY, 1 FORM A, 24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Bright Toward Industrial Co., Ltd.
Series SIP
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VAC, 100VDC - Max
Coil Current 12 mA
Coil Type Non Latching
Features -
Termination Style PC Pin
Seal Rating -
Must Operate Voltage 18 VDC
Must Release Voltage 2 VDC
Operate Time 1 ms
Release Time 0.5 ms
Temperature Range - Operating -40°C ~ 80°C
Contact Material -
Coil Resistance 2 kOhms
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1354755-SIP-1A24
Ultra Librarian 3D Model Ultra Librarian SIP-1A24 CAD Model

Description

The SIP-1A24 is a reed relay manufactured by Bright Toward Industrial Co., Ltd. Bright Toward Industrial Co., Ltd.

  • Temperature Range: -40°C to 80°C
  • Package: Tube
  • Mounting Type: Through Hole
  • Coil Voltage: 24VDC
  • Contact Form: SPST-NO (1 Form A)
  • Contact Rating: 500 mA for both AC and DC switching voltages up to 100V
  • Operate Time: 1 ms
  • Release Time: 0.5 ms

You May Also Be Interested in

Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Lowest to $8.0286
Standex-Meder Electronics
RELAY REED SPST 3A 12V
Lowest to $47.7272
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $29.1045
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $10.1866
Littelfuse Inc.
RELAY REED SPST 500MA 24V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7511 $52.5770
165+ $0.6163 $101.6895
255+ $0.5971 $152.2605
350+ $0.5778 $202.2300
450+ $0.5586 $251.3700
600+ $0.5008 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess