EN
  • EN
  • DE

ACNT-H50L-500E

Part No ACNT-H50L-500E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 7.5KV TRANSISTOR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Number of Channels 1
Voltage - Isolation 7500Vrms
Current Transfer Ratio (Min) 31% at 12mA
Current Transfer Ratio (Maximum) 80% at 12mA
Turn On / Turn Off Time (Typ) 800ns, 1μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 24V
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 20mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package 8-SO Stretched
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801381-ACNT-H50L-500E
Ultra Librarian 3D Model Ultra Librarian ACNT-H50L-500E CAD Model

Description

The ACNT-H50L-500E is a galvanically isolated voltage sensor designed and manufactured by Broadcom Limited. It is designed for high precision voltage sensing in a compact surface mount package. It incorporates galvanic isolation, which electrically separates the input and output sides, providing protection against high voltage transients and noise.

Applications

  • Voltage sensing in power inverters
  • Industrial motor drives
  • Renewable energy systems (solar inverters, wind turbines)
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) applications
  • Isolated voltage feedback in power supplies
  • Overvoltage detection and protection circuits

Features

  • Galvanic isolation for high voltage protection
  • High accuracy voltage sensing
  • Compact surface mount package
  • Low input impedance
  • Wide operating temperature range
  • RoHS compliant
  • High common-mode transient immunity (CMTI)

Benefits

  • Provides accurate and reliable voltage measurements in high voltage environments
  • Enhances system safety and protects sensitive electronics from damage
  • Reduces board space and simplifies assembly process
  • Improves system performance and efficiency
  • Meets regulatory requirements for hazardous substance reduction

Additional Details

The ACNT-H50L-500E utilizes sigma-delta modulation and chopper amplifier techniques to achieve high accuracy and stability. Key specifications include the isolation voltage, input voltage range, output voltage range, accuracy, linearity, and bandwidth. The '500E' suffix typically indicates the specific packaging and performance grade. The device requires a power supply on the output side. The galvanic isolation is achieved through an insulation barrier within the package. It provides reinforced insulation according to safety standards like IEC/EN/DIN EN 60747-5-5. It is essential to consult the datasheet for detailed application notes and safety guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7301 $52.0311
26+ $3.8811 $100.9086
40+ $3.7598 $150.3920
55+ $3.6385 $200.1175
72+ $3.5172 $253.2384
96+ $3.1534 $302.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess