EN
  • EN
  • DE

FDMS86368_F085

Part No FDMS86368_F085
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Primary Switch for 12V Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173850-FDMS86368_F085
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMS86368_F085 CAD Model

Description

The FDMS86368_F085 is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for automotive applications and other high-reliability environments. It is optimized for low on-resistance and fast switching speeds, making it suitable for applications such as motor control, DC-DC conversion, and load switching in automotive systems. The '_F085' suffix indicates compliance with automotive-grade standards and requirements.

Applications:

  • Automotive motor control (e.g., power steering, electric pumps)
  • DC-DC converters in automotive systems
  • Load switching in automotive applications (e.g., lighting, heating)
  • Power management in automotive ECUs
  • Industrial motor drives

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance at higher frequencies.
  • High Current Capability: Designed to handle high current loads.
  • Avalanche Rated: Offers robust performance under transient conditions.
  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and performance under harsh conditions.
  • PowerTrench® Technology: Optimizes performance and efficiency.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, leading to improved energy efficiency in automotive systems.
  • Robust Performance: Avalanche rating and automotive qualification ensure reliable operation in demanding automotive environments.
  • Simplified Design: Optimized for easy integration into automotive power control circuits.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving system reliability.
  • Improved System Performance: Fast switching speeds enhance the overall performance of motor control and power conversion systems.

Additional Details:

The FDMS86368_F085 features a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating that is dependent on the package and operating conditions. Its low RDS(on) is specified at a gate-source voltage of 10V. The automotive qualification includes rigorous testing to ensure performance and reliability across a wide range of temperatures and operating conditions. It is typically available in a surface-mount package suitable for automated assembly. This device is a reliable choice for automotive applications where performance and durability are critical.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess