EN
  • EN
  • DE

ADNS-7700-HAMY

Part No ADNS-7700-HAMY
Manufacturer Broadcom Limited
Catalog Optical Sensors - Mouse
Description IC USB LASER MOUSE SENSOR 22PIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Status Obsolete
Win Source Part Number 1014885-ADNS-7700-HAMY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian ADNS-7700-HAMY CAD Model

Description

The ADNS-7700-HAMY is a high-performance optical mouse sensor manufactured by Broadcom Limited. This sensor is designed for use in high-precision optical mice, offering exceptional tracking accuracy and responsiveness. It is a key component in gaming mice and other applications requiring precise cursor control.

Applications

  • Gaming Mice: Widely used in gaming mice to provide accurate and responsive cursor control for enhanced gaming performance.
  • Professional Mice: Integrated into professional mice for graphics design, CAD, and other precision-oriented applications.
  • Industrial Pointing Devices: Used in industrial pointing devices for precise control in manufacturing and automation environments.
  • Medical Devices: Incorporated into medical devices for precise cursor control in diagnostic and surgical applications.
  • Trackballs: Employed in trackballs for accurate and smooth cursor movement.

Features

  • High Resolution: Offers high resolution for precise cursor movement and accurate tracking.
  • High Frame Rate: Provides a high frame rate for responsive tracking, even during fast movements.
  • Self-Adjusting Power Management: Features self-adjusting power management for efficient energy consumption.
  • Surface Tracking: Excellent surface tracking capabilities, allowing it to work on a variety of surfaces.
  • Internal Oscillator: Integrated internal oscillator eliminates the need for external components, reducing system cost and complexity.
  • Small Form Factor: Available in a small form factor, making it suitable for compact mouse designs.

Benefits

  • Accurate Cursor Control: Provides precise cursor movement for enhanced user experience and productivity.
  • Responsive Tracking: High frame rate ensures responsive tracking, even during fast movements.
  • Energy Efficient: Self-adjusting power management optimizes energy consumption, extending battery life in wireless mice.
  • Versatile Surface Tracking: Works reliably on a variety of surfaces, eliminating the need for a mouse pad.
  • Simplified Design: Integrated internal oscillator simplifies system design and reduces component count.
  • Compact Size: Small form factor allows for compact and ergonomic mouse designs.

Additional Details

The Broadcom Limited ADNS-7700-HAMY optical mouse sensor is designed to meet the demanding requirements of high-performance mice. Its high resolution, high frame rate, and excellent surface tracking capabilities make it an ideal choice for gaming, professional, and industrial applications. The sensor is available in a variety of package options to suit different design requirements. This sensor plays a critical role in providing accurate and responsive cursor control, enhancing user productivity and gaming performance.

You May Also Be Interested in

Broadcom Limited
IC USB LASER MOUSE SENSOR 22PIN
Need more? Email Us
Broadcom Limited
Low Power Laser Mouse Bundles / Mouse Sensor 3.6V 20-Pin PDIP
Lowest to $2.6115
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $9.7932
Broadcom Limited
Mouse Sensor PS2/RF/USB Interface 3.6V 20-Pin PDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess