EN
  • EN
  • DE
  • IT

ASMT-JW32-NVVJ1

Part No ASMT-JW32-NVVJ1
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED ASMT-JX32 COOL WHT 5650K SMD / LED Lighting ASMT-Jx32 White, Cool 5650K (5000K ~ 6300K) 3.2V 350mA 140° 1616 (4040 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Broadcom Limited
Series ASMT-Jx32
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 5650K (5000K ~ 6300K)
Flux @ 85°C, Current - Test 91lm
Flux @ 25°C, Current - Test 107lm (100lm ~ 114lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 96 lm/W
Current - Max 700mA
Viewing Angle 140°
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.077" (1.95mm)
Thermal Resistance of Package 9°C/W
Base Product Number ASMT-JW32
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 861971-ASMT-JW32-NVVJ1
Ultra Librarian 3D Model Ultra Librarian ASMT-JW32-NVVJ1 CAD Model

Description

The ASMT-JW32-NVVJ1 is a white LED lighting component from the ASMT-Jx32 series. Broadcom Limited manufactured this product under the base product number ASMT-JW32.

  • Color: Cool White
  • Color Temperature: 5650K
  • Package: Tape and Reel
  • Product Status: Obsolete
  • Application: Optoelectronics
  • Commonly Used In: Various lighting applications, including automotive lighting, signage, and general illumination
  • Features: High luminous flux, wide viewing angle, and compact size

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
Broadcom Limited
LED ASMT-JX3X WM WHT 3050K 6SMD / LED Lighting ASMT-Jx3x White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD / LED Lighting LUXEON Z ES White, Cool 6500K 2.8V 700mA 120° 0806 (2016 Metric)
Lowest to $1.0658
CreeLED, Inc.
LED EASYWHT WARM WHT 2700K 6SMD
Need more? Email Us
Lite-On Inc.
LED AZL WARM WHITE 2700K 2SMD
Lowest to $0.0885
OSRAM Opto Semiconductors Inc.
LED CERAMOS COOL WHITE 6500K SMD
Need more? Email Us
Lite-On Inc.
LED AQL WARM WHITE 3000K 4SMD / LED Lighting AQL White, Warm 3000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess