EN
  • EN
  • DE
  • IT

ASMT-JW32-NWY01

Part No ASMT-JW32-NWY01
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED COOL WHITE 7250K 1616
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White, Cool
CCT (K) 7250K (4500K ~ 10000K)
Flux @ 25°C, Current - Test 140lm (114lm ~ 168lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 125 lm/W
Current - Max 700mA
Viewing Angle 140°
Mounting Type Surface Mount
Case / Package 1616 (4040 Metric)
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.077\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1567957-ASMT-JW32-NWY01
Ultra Librarian 3D Model Ultra Librarian ASMT-JW32-NWY01 CAD Model

Description

N

You May Also Be Interested in

Samsung
LED LM362A COOL WHITE 5000K 2SMD
Lowest to $0.1585
Seoul Semiconductor Inc.
LED WHITE SMD
Lowest to $0.1837
OSRAM Opto Semiconductors Inc.
LED SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SHUEN NEUTRAL WHT 4000K 2SMD
Need more? Email Us
CreeLED, Inc.
LED EASYWHT WARM WHT 2700K 6SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD / LED Lighting LUXEON Z ES White, Cool 6500K 2.8V 700mA 120° 0806 (2016 Metric)
Lowest to $1.0658
OSRAM Opto Semiconductors Inc.
LED OSLUX / LED Lighting OSLUX White, Cool 6500K 3.55V 1A 1616 (4040 Metric)
Need more? Email Us
Broadcom Limited
LED ASMT-JX3X WM WHT 3050K 6SMD / LED Lighting ASMT-Jx3x White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Need more? Email Us
Lite-On Inc.
LED AQL NEUTRAL WHITE 4000K 2SMD
Lowest to $0.1009

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess