EN
  • EN
  • DE

BCM20745A0KFBG

Part No BCM20745A0KFBG
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818870-BCM20745A0KFBG
Ultra Librarian 3D Model Ultra Librarian BCM20745A0KFBG CAD Model

Description

The BCM20745A0KFBG is a Bluetooth Smart (Bluetooth Low Energy) and Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR) combo chip from Broadcom. It integrates a Bluetooth radio, baseband, and processor to provide a complete Bluetooth solution for a variety of applications.

Applications:

  • Bluetooth Smart Wearables: Fitness trackers, smartwatches, and other wearable devices requiring both Bluetooth Smart and classic Bluetooth connectivity.
  • Mobile Accessories: Bluetooth headsets, speakers, and keyboards.
  • Internet of Things (IoT) Devices: Connected sensors, beacons, and smart home devices.
  • Automotive Infotainment Systems: Bluetooth connectivity for hands-free calling, audio streaming, and data transfer.
  • Medical Devices: Wireless medical sensors and monitoring devices.

Features:

  • Bluetooth 4.1 Compliant: Supports both Bluetooth Low Energy (BLE) and Bluetooth BR/EDR protocols.
  • Integrated ARM Cortex-M3 Processor: Provides a powerful processing core for application development and Bluetooth stack execution.
  • Low Power Consumption: Optimized for battery-powered applications with advanced power management features.
  • Multiple Peripheral Interfaces: Supports UART, SPI, I2C, USB, and PCM interfaces for flexible connectivity.
  • Integrated Antenna: Simplifies design and reduces the need for external components.

Benefits:

  • Versatile Connectivity: Supports both Bluetooth Smart and classic Bluetooth for broad compatibility with various devices.
  • Extended Battery Life: Low power consumption enables longer battery life for portable devices.
  • Reduced System Cost: High level of integration reduces the need for external components and simplifies system design.
  • Simplified Development: Comprehensive software development kit (SDK) and development tools streamline application development.
  • Robust Performance: Proven Bluetooth technology ensures reliable wireless communication.

Additional Details:

The BCM20745A0KFBG operates in the 2.4 GHz ISM band. It features adaptive frequency hopping (AFH) to minimize interference. The device is available in a compact package suitable for space-constrained applications. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, HSP, and GATT. Security features include encryption and authentication to protect data and prevent unauthorized access.

This combo chip provides a complete and highly integrated Bluetooth solution, offering excellent performance, low power consumption, and versatile connectivity. Its robust feature set and comprehensive SDK make it an ideal choice for a wide range of Bluetooth-enabled devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,142 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess