EN
  • EN
  • DE

TDA5101

Part No TDA5101
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK P-TSSOP-16
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 5dBm
Current - Transmitting 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 4 V
Temperature Range - Operating -25°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 052224-TDA5101
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5101 CAD Model

Description

The Infineon Technologies electronic component is a high-quality product designed to deliver reliable performance.

  • Applications: Alarm systems and communication systems
  • Manufacturer: Infineon Technologies
  • Win Source Part Number: 052224-TDA5101
  • Supply and Demand Status: Balanced
  • Frequency Range: 315MHz
  • Data Rate: Up to 20 kbps
  • Sensitivity: -117dBm
  • Current: 7mA for transmitting
  • Status: Obsolete (EOL)
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Maxim Integrated
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7544 $61.4040
85+ $1.4403 $122.4255
125+ $1.3952 $174.4000
175+ $1.3502 $236.2850
225+ $1.3052 $293.6700
300+ $1.1700 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess