EN
  • EN
  • DE

BCM3350KPB-P21

Part No BCM3350KPB-P21
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131676-BCM3350KPB-P21
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM3350KPB-P21 CAD Model

Description

The BCM3350KPB-P21 is a DOCSIS cable modem system-on-a-chip (SoC) from Broadcom Limited. It is a highly integrated solution designed for providing high-speed data and voice services over cable networks, adhering to the DOCSIS (Data Over Cable Service Interface Specification) standard. Typically implemented in cable modems and embedded multimedia terminal adaptors (eMTAs), it enables broadband internet access and voice-over-IP (VoIP) functionality.

Applications

  • Cable Modems: Enabling high-speed internet access for residential and commercial users.
  • Embedded Multimedia Terminal Adaptors (eMTAs): Providing integrated data and voice services over cable.

Features

  • DOCSIS Compliance: Supports DOCSIS 3.0 or later versions for high-speed data transmission.
  • Integrated CPU: Includes an embedded processor for managing modem functions, network protocols, and VoIP services.
  • Voice-Over-IP (VoIP) Support: Enables telephone services over the internet.
  • Ethernet Connectivity: Provides Gigabit Ethernet interfaces for connecting to computers and other network devices.
  • USB Interface: Includes USB ports for connecting peripherals or for diagnostic purposes.
  • Advanced Modulation: Employs QAM (Quadrature Amplitude Modulation) for efficient data transmission over cable.

Benefits

  • Integrated Solution: Reduces the complexity and cost of cable modem and eMTA designs.
  • High-Speed Connectivity: Supports downstream data rates exceeding 100 Mbps, depending on the DOCSIS version.
  • Voice Services: Enables reliable and high-quality VoIP services.
  • Robust Performance: Delivers stable and consistent operation under varying network conditions.
  • Enhanced Security: Implements security features to protect against unauthorized network access.

Additional Details

The BCM3350KPB-P21 integrates the core functionalities of a cable modem and an eMTA into a single chip. The embedded CPU manages the DOCSIS protocol stack, VoIP signaling, and other network functions. It requires external memory (RAM and Flash) for storing firmware, configuration data, and voice codecs. The chip typically includes power management features to optimize energy consumption. The "KPB" likely refers to the package type and specific configuration options, while "P21" might indicate a particular hardware revision or customer-specific customization. Datasheets providing detailed specifications are generally accessible to OEMs (Original Equipment Manufacturers) designing cable modems and eMTAs. The specific CPU architecture, memory capacity, and supported DOCSIS version can vary depending on the exact model and configuration.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Broadcom Limited
Contact for details
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess