EN
  • EN
  • DE

BCM4358H3KUBDCG

Part No BCM4358H3KUBDCG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983880-BCM4358H3KUBDCG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4358H3KUBDCG CAD Model

Description

The BCM4358H3KUBDCG is a high-performance 2x2 MIMO (Multiple-Input Multiple-Output) combo chip from Broadcom Limited that integrates 802.11ac Wi-Fi, Bluetooth 4.1 + EDR, and FM radio functionalities. It is designed for mobile and embedded applications that require fast and reliable wireless connectivity with low power consumption.

Applications

  • Smartphones: Provides high-speed Wi-Fi, Bluetooth, and FM radio connectivity for various applications.
  • Tablets: Enables fast wireless internet access and Bluetooth device pairing.
  • Notebooks: Offers enhanced Wi-Fi performance and Bluetooth connectivity for portable computing.
  • Smart TVs: Provides wireless connectivity for streaming media and accessing online services.
  • Gaming Consoles: Supports wireless networking and Bluetooth for controllers and accessories.

Features

  • 802.11ac Wi-Fi: Supports the latest Wi-Fi standard for faster data rates and improved range.
  • 2x2 MIMO: Utilizes multiple antennas for enhanced wireless performance.
  • Bluetooth 4.1 + EDR: Enables Bluetooth Classic and Bluetooth Low Energy (BLE) connections.
  • FM Radio: Includes an integrated FM receiver for listening to radio broadcasts.
  • Low Power Consumption: Designed to minimize power usage in mobile devices.
  • Coexistence Support: Optimizes performance when Wi-Fi and Bluetooth are used simultaneously.

Benefits

  • High-Speed Connectivity: Offers fast and reliable wireless communication with 802.11ac Wi-Fi.
  • Improved Range: Enhances wireless coverage with MIMO technology.
  • Versatile Connectivity: Combines Wi-Fi, Bluetooth, and FM radio functionalities in a single chip.
  • Extended Battery Life: Minimizes power consumption to prolong battery life in portable devices.
  • Simplified Integration: Reduces the complexity and cost of wireless integration.

Technical Specifications

The BCM4358H3KUBDCG operates in both the 2.4 GHz and 5 GHz bands for Wi-Fi, supporting data rates up to 867 Mbps with 80 MHz channel bandwidth. It utilizes 2x2 MIMO technology to improve signal quality and range. Bluetooth 4.1 + EDR enables faster data transfer rates and lower power consumption for Bluetooth devices. The device includes advanced coexistence algorithms to minimize interference between Wi-Fi and Bluetooth signals. Security features such as WPA/WPA2 encryption are supported to protect wireless communications. The BCM4358H3KUBDCG also incorporates power-saving modes to optimize battery life in portable applications.

The BCM4358H3KUBDCG is a high-performance wireless connectivity solution, offering a combination of 802.11ac Wi-Fi, Bluetooth, and FM radio capabilities in a single chip. Its fast data rates, improved range, and low power consumption make it an ideal choice for mobile and embedded applications requiring versatile wireless connectivity.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2917 $51.4585
12+ $8.4445 $101.3340
19+ $8.1806 $155.4314
26+ $7.9167 $205.8342
33+ $7.6528 $252.5424
44+ $6.8611 $301.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess