The BCM4368B0MKWBG-TE(TT) is a highly integrated chip from Broadcom Limited designed for wireless connectivity. It is a key component in devices requiring high-performance Wi-Fi and Bluetooth capabilities. This chip is engineered for optimal performance in demanding environments, offering robust and reliable wireless communication.
Applications
- High-end routers and access points
- Gaming consoles
- Smart TVs
- High-performance laptops and desktop computers
- Wireless media streaming devices
Features
- Supports IEEE 802.11 a/b/g/n/ac standards
- Integrated Bluetooth 4.x/5.x technology (depending on the exact specification)
- Multi-user MIMO (MU-MIMO) support for increased network efficiency
- High bandwidth capabilities, supporting data rates up to several gigabits per second
- Advanced security features, including WPA2 and other encryption standards
- Low power consumption design for energy efficiency
- Advanced coexistence algorithms to minimize interference between Wi-Fi and Bluetooth
Benefits
- Enhanced wireless performance with faster speeds and greater range
- Improved network efficiency with MU-MIMO technology, allowing multiple devices to connect simultaneously without performance degradation
- Seamless connectivity with integrated Bluetooth, enabling easy pairing with other Bluetooth devices
- Reliable and secure wireless communication with advanced security features
- Reduced power consumption, leading to longer battery life in portable devices
- Stable and consistent performance in various operating environments
Additional Details
The BCM4368B0MKWBG-TE(TT) typically operates on both 2.4 GHz and 5 GHz frequency bands. Its advanced features enable it to handle high-bandwidth applications such as 4K video streaming, online gaming, and large file transfers. It is usually part of a larger system that includes a host processor and other peripherals. The “TE(TT)” suffix might indicate a specific packaging or testing configuration.