EN
  • EN
  • DE

BCM5482SA1IFB P11

Part No BCM5482SA1IFB P11
Manufacturer Broadcom Limited
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Broadcom Limited
Win Source Part Number 759458-BCM5482SA1IFB P11
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM5482SA1IFB P11 CAD Model

Description

The BCM5482SA1IFB P11 is a Gigabit Ethernet transceiver manufactured by Broadcom Limited. It is designed for high-performance network applications, providing a reliable and efficient solution for transmitting and receiving data over Ethernet cables. This transceiver is typically used in networking equipment such as switches, routers, and network interface cards (NICs).

Applications

  • Gigabit Ethernet switches
  • Gigabit Ethernet routers
  • Network interface cards (NICs)
  • Server motherboards
  • Industrial Ethernet equipment

Features

  • 10/100/1000BASE-T support: Supports Gigabit Ethernet, Fast Ethernet, and Ethernet standards.
  • Integrated PHY: Includes physical layer functionality for Ethernet communication.
  • Low power consumption: Optimized for energy-efficient operation.
  • Auto-MDI/MDIX: Automatically detects and configures cable polarity.
  • Advanced cable diagnostics: Provides tools for identifying cable faults.
  • EEE (Energy-Efficient Ethernet): Supports IEEE 802.3az standard for reduced power consumption during idle periods.
  • Small form factor: Suitable for space-constrained applications.

Benefits

  • High-speed data transfer: Provides Gigabit Ethernet performance for fast network communication.
  • Simplified design: Integrated PHY reduces component count and design complexity.
  • Reduced power consumption: Energy-efficient design lowers operating costs.
  • Automatic configuration: Auto-MDI/MDIX simplifies installation and maintenance.
  • Improved network reliability: Cable diagnostics help identify and resolve network issues.
  • Environmentally friendly: EEE support reduces energy consumption.
  • Versatile applications: Suitable for a wide range of networking equipment.

Additional Details

The BCM5482SA1IFB P11 operates on a 3.3V power supply. It supports various host interfaces, including GMII, RGMII, and SGMII, for connecting to the MAC controller. The transceiver integrates advanced equalization and echo cancellation techniques to improve signal integrity and reduce noise. Broadcom provides extensive software drivers and development tools to facilitate the integration of the BCM5482SA1IFB P11 into various platforms. The package is a BGA (Ball Grid Array) type.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1102 $60.5510
12+ $9.9365 $119.2380
18+ $9.6258 $173.2644
25+ $9.3162 $232.9050
33+ $9.0055 $297.1815
43+ $8.0735 $347.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess