EN
  • EN
  • DE

BCM5482SA2KFBGP12

Part No BCM5482SA2KFBGP12
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048604-BCM5482SA2KFBGP12
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5482SA2KFBGP12 CAD Model

Description

The BCM5482SA2KFBGP12 is a Gigabit Ethernet transceiver manufactured by Broadcom. It is a physical layer (PHY) device designed to facilitate high-speed data transmission over copper cables. This chip is widely used in networking devices, enabling reliable and efficient communication at Gigabit Ethernet speeds.

Applications:

  • Network Interface Cards (NICs)
  • Motherboards
  • Ethernet Switches
  • Routers
  • Servers

Features:

  • Supports 10/100/1000BASE-T Ethernet
  • Compliant with IEEE 802.3ab standard
  • Low power consumption
  • Integrated termination resistors
  • Advanced digital signal processing (DSP)
  • Auto-MDI/MDIX support

Benefits:

  • Provides high-speed Gigabit Ethernet connectivity
  • Ensures reliable data transmission over copper cables
  • Reduces overall system power consumption
  • Simplifies board design with integrated components
  • Enhances signal integrity for robust performance
  • Automatic cable detection and correction

The BCM5482SA2KFBGP12 is designed to meet the demanding requirements of modern networking environments, offering robust performance and efficient operation. Its support for Gigabit Ethernet allows for rapid data transfer, essential for applications such as large file sharing, video streaming, and data center operations. The device's low power consumption helps to minimize energy usage, making it suitable for energy-efficient network devices. The integration of termination resistors simplifies the design process by reducing the need for external components.

The inclusion of advanced digital signal processing (DSP) techniques enhances the reliability of data transmission, ensuring minimal errors and stable network connections. Auto-MDI/MDIX support automatically detects and corrects cable polarity issues, streamlining installation and maintenance. This transceiver is typically used in devices that require high-speed and reliable Ethernet connectivity, such as network interface cards, Ethernet switches, and routers. Its versatility and performance make it a popular choice for a variety of networking applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1460 $68.5840
8+ $16.0399 $128.3192
12+ $15.4867 $185.8404
17+ $14.3806 $244.4702
21+ $13.8274 $290.3754
27+ $13.2744 $358.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess