EN
  • EN
  • DE

BCM5717C0KFBG-P10

Part No BCM5717C0KFBG-P10
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819020-BCM5717C0KFBG-P10
Ultra Librarian 3D Model Ultra Librarian BCM5717C0KFBG-P10 CAD Model

Description

The BCM5717C0KFBG-P10, manufactured by Broadcom Limited, is a Gigabit Ethernet controller designed for server and network adapter applications. It provides high-performance network connectivity and offloads processing tasks from the host CPU.

Applications

  • Server network interface cards (NICs)
  • Motherboard integrated network controllers
  • Workstations
  • Storage appliances
  • Embedded systems requiring Gigabit Ethernet connectivity

Features

  • Dual-port Gigabit Ethernet
  • PCI Express (PCIe) interface
  • TCP/IP checksum offload
  • TCP segmentation offload (TSO)
  • Large Send Offload (LSO)
  • Interrupt coalescing
  • Jumbo frame support
  • Wake-on-LAN (WoL) support
  • Energy Efficient Ethernet (EEE) compliance

Benefits

  • Improved network performance due to hardware offload of TCP/IP processing.
  • Reduced CPU utilization, freeing up resources for other applications.
  • Increased throughput and reduced latency.
  • Power savings through EEE compliance.
  • Simplified network management through standard management interfaces.
  • Enhanced system responsiveness and overall performance.
  • Reliable network connectivity for critical server applications.

Additional Details

The BCM5717C0KFBG-P10 features a dual-port Gigabit Ethernet controller, enabling high-bandwidth network connectivity. Its PCIe interface provides a high-speed connection to the host system. The controller supports various offload features, such as TCP/IP checksum offload, TSO, and LSO, which significantly reduce the processing burden on the host CPU. It also supports advanced features such as interrupt coalescing and jumbo frames to further improve network performance. The device is compliant with Energy Efficient Ethernet (EEE) standards, reducing power consumption during periods of low network activity. Wake-on-LAN (WoL) functionality allows the system to be remotely powered on over the network. Detailed specifications regarding power consumption, operating temperature range, and supported operating systems can be found in the product datasheet.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess