EN
  • EN
  • DE

BCM59035C1IFB5G

Part No BCM59035C1IFB5G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819027-BCM59035C1IFB5G
Ultra Librarian 3D Model Ultra Librarian BCM59035C1IFB5G CAD Model

Description

The Broadcom BCM59035C1IFB5G is a highly integrated power management unit (PMU) specifically designed for mobile devices and other portable electronics. This chip efficiently manages power distribution and regulation, ensuring optimal performance and battery life.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Other battery-powered devices
  • Wearable electronics

Features

  • Integrated DC-DC converters: Provides efficient voltage regulation for various system components.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Battery charging management: Supports various charging profiles and safety features.
  • Power sequencing: Ensures proper power-up and power-down sequencing for system stability.
  • Over-voltage protection (OVP): Protects the device from damage due to excessive voltage.
  • Over-current protection (OCP): Prevents excessive current draw that could damage the device or battery.
  • Thermal protection: Monitors and manages the device's temperature to prevent overheating.

Benefits

  • Extended battery life: Efficient power management minimizes power consumption and extends battery life.
  • Improved system stability: Proper power sequencing ensures stable operation.
  • Enhanced device safety: Over-voltage, over-current, and thermal protection features protect the device from damage.
  • Reduced component count: Integrated PMU reduces the number of discrete components required.
  • Simplified system design: Integrated features simplify the design and development process.

Additional Details

The BCM59035C1IFB5G typically includes a variety of DC-DC converters, LDOs (Low Dropout Regulators), and battery charging circuitry. The specific voltage and current ratings of the converters will vary depending on the device's target application. The PMU often communicates with the system's processor via an I2C or SPI interface, allowing for dynamic voltage and current control. The die is typically very small to permit use in portable devices with limited space.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess