EN
  • EN
  • DE

BCM6350HKPB-P11

Part No BCM6350HKPB-P11
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192259-BCM6350HKPB-P11
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM6350HKPB-P11 CAD Model

Description

The BCM6350HKPB-P11 is a system-on-a-chip (SoC) designed by Broadcom Limited, primarily for use in home gateway and router applications. It integrates a variety of functionalities, including a DSL modem, network processor, and wireless capabilities, to provide a comprehensive solution for internet connectivity and local network management.

Applications

  • ADSL/VDSL Residential Gateways
  • Wireless Routers
  • Small Office/Home Office (SOHO) Networking Devices
  • Triple Play (Data, Voice, Video) Service Delivery Platforms

Features

  • Integrated ADSL2+/VDSL2 Modem: Supports high-speed internet access over telephone lines.
  • Gigabit Ethernet Switch: Enables wired network connectivity for multiple devices.
  • Wireless LAN (WLAN) Controller: Supports Wi-Fi connectivity, typically 802.11n or 802.11ac standards.
  • USB Interface: Allows connection of external storage devices or printers.
  • Voice over IP (VoIP) Support: Facilitates voice communication over the internet.
  • Advanced Security Features: Includes firewall, intrusion detection, and parental control capabilities.
  • Quality of Service (QoS): Prioritizes network traffic for optimal performance of different applications.

Benefits

  • High-Speed Internet Connectivity: Delivers fast and reliable internet access for homes and small offices.
  • Integrated Networking Solution: Combines multiple functionalities into a single chip, reducing cost and complexity.
  • Enhanced Wireless Performance: Provides stable and fast Wi-Fi connectivity for multiple devices.
  • Improved Security: Protects the network from unauthorized access and malicious threats.
  • Optimized User Experience: Ensures smooth performance for various applications, such as online gaming, video streaming, and web browsing.

Additional Details

The BCM6350HKPB-P11 is designed to provide a cost-effective and high-performance solution for home networking. It typically includes a MIPS-based processor core to handle network management tasks and application processing. The “P11” suffix likely indicates a specific firmware or hardware revision. The Gigabit Ethernet switch usually supports multiple ports, and the WLAN controller may support advanced features like beamforming and MU-MIMO. This SoC targets broadband access and home networking applications requiring robust performance and rich feature sets.

You May Also Be Interested in

Chilisin
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cherry Semiconductor Corporation
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Murata Electronics North America
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess