EN
  • EN
  • DE

LM3478MAX/NOPB

Part No LM3478MAX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency Low-Side N-Channel Controller for Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.97 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198891-LM3478MAX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3478
Introduction Date May 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3478MAX/NOPB CAD Model

Description

The LM3478MAX/NOPB is a versatile, high-efficiency, low-side N-channel MOSFET controller for switching regulators. Manufactured by Texas Instruments, this device is designed for a wide array of applications, including step-down, step-up, voltage-inverting, and SEPIC (Single-Ended Primary Inductor Converter) power conversion. It is well-suited for battery-operated and industrial power supply designs where efficiency and compactness are of paramount importance.

Key Features

  • Wide Input Voltage Range: The LM3478MAX/NOPB operates over a broad input voltage range from 2.97V to 40V, making it adaptable to a variety of power sources and systems.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the device for efficiency or component size depending on the application requirements.
  • Stable with Low ESR Capacitors: The device maintains stability with low equivalent series resistance (ESR) output capacitors, such as ceramics, which are smaller and more reliable over temperature than electrolytic capacitors.
  • Current Mode Control: It employs current mode control which provides superior bandwidth and transient response, as well as cycle-by-cycle current limiting for robust operation under a wide range of conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and reliability of the converter by turning off the device to prevent overheating.
  • External Compensation: This feature offers the designer the flexibility to set the loop compensation dynamics to suit the particular application requirements.

Applications

  • Portable Devices
  • Power Supplies
  • Industrial and Car Audio Power
  • DC-DC Converters
  • SEPIC Converters

The LM3478MAX/NOPB is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its no-lead (NOPB) version signifies that it is designed with a lead-free finish, making it compliant with RoHS regulations and suitable for environmentally sensitive applications. Whether you are designing a power supply for portable devices or industrial equipment, the LM3478MAX/NOPB from Texas Instruments is a reliable choice that offers flexibility and performance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7738 $50.2970
160+ $0.6349 $101.5840
245+ $0.6151 $150.6995
340+ $0.5952 $202.3680
435+ $0.5754 $250.2990
585+ $0.5159 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,490 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess