EN
  • EN
  • DE

BCM7356ZZKFEB3G

Part No BCM7356ZZKFEB3G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819093-BCM7356ZZKFEB3G
Ultra Librarian 3D Model Ultra Librarian BCM7356ZZKFEB3G CAD Model

Description

The BCM7356ZZKFEB3G is a system-on-a-chip (SoC) designed by Broadcom Limited, targeting set-top box (STB) and digital video recorder (DVR) applications. This integrated circuit aims to provide a balance of performance and power efficiency for multimedia processing and delivery.

Applications:

  • High-Definition Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid Set-Top Boxes (Cable, Satellite, Terrestrial)
  • Media Players

Features:

  • Multi-Core Processor: Incorporates a multi-core CPU for handling complex tasks, application processing, and user interface management.
  • Advanced Video Decoding: Supports decoding of multiple video formats, including H.264, MPEG-2, and VC-1, with capabilities potentially extending to newer codecs like HEVC (H.265).
  • Integrated Graphics: Includes a graphics processing unit (GPU) to accelerate 2D and 3D graphics rendering for enhanced user interfaces and gaming.
  • Connectivity Interfaces: Offers various connectivity options, such as Ethernet, USB, and HDMI, for seamless integration with peripherals and networks.
  • DDR3 Memory Support: Designed to work with DDR3 memory for efficient data access and processing.
  • Peripheral Connectivity: Provides interfaces like UART, SPI, and I2C to connect with external devices and components.
  • Security Features: Integrates security mechanisms for content protection, conditional access, and digital rights management (DRM).

Benefits:

  • Improved User Experience: Provides a fluid and responsive user interface for set-top box applications.
  • High-Quality Video Playback: Enables playback of high-definition content with support for various video codecs.
  • Enhanced Performance: The integrated CPU and GPU provide sufficient processing power for demanding multimedia tasks.
  • Cost-Effective Design: Reduces the number of external components needed, leading to lower overall system cost.
  • Future-Proof Solution: Supports a range of video codecs and connectivity standards, ensuring compatibility with future technologies.

Additional Details:

The BCM7356ZZKFEB3G is designed for set-top box manufacturers seeking a cost-effective yet high-performance solution. Its integrated graphics capabilities enhance the user experience, allowing for smoother navigation and interactive applications. The device incorporates security features to protect premium content and prevent unauthorized access. Power consumption and specific memory configurations will be detailed in the official Broadcom Limited datasheet for this part number. This chip offers a balance between performance, features, and cost, making it suitable for a variety of STB and DVR products.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,561 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess