EN
  • EN
  • DE

HLMP-1401-EF000

Part No HLMP-1401-EF000
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED YELLOW DIFFUSED T-1 T/H  /  Yellow 585nm LED Indication - Discrete 2V Radial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Color Yellow
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 12.05mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2V
Current - Test 10mA
Viewing Angle 60°
Mounting Type Through Hole
Wavelength - Dominant 585nm
Wavelength - Peak 583nm
Package / Case Radial
Supplier Device Package T-1
Height (Max) 6.35mm
Base Product Number HLMP-1401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 516-2781,HLMP-1401-EF000-ND,HLMP1401EF000
Standard Package 2,000
Win Source Part Number 1062959-HLMP-1401-EF000
Ultra Librarian 3D Model Ultra Librarian HLMP-1401-EF000 CAD Model

Description

The HLMP-1401-EF000 is a high-efficiency red LED (Light Emitting Diode) manufactured by Broadcom Limited. This discrete LED is designed for a variety of indicator and display applications, providing bright, reliable light output with low power consumption. Known for its robust performance and long lifespan, the HLMP-1401-EF000 is commonly used in industrial, commercial, and consumer electronics.

Applications

  • Panel Indicators: Used as status indicators on control panels in industrial equipment.
  • Consumer Electronics: Integrated into appliances, audio equipment, and other consumer devices as power or status indicators.
  • Automotive Lighting: Employed in dashboard indicators and other automotive lighting applications.
  • Medical Devices: Utilized as indicators on medical equipment for monitoring and alerts.
  • Communication Equipment: Used in networking and telecommunications devices as link status indicators.

Features

  • High Brightness: Provides a high level of luminous intensity, ensuring clear visibility.
  • Red Color Emission: Emits a vibrant red light, making it suitable for warning and signaling applications.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Designed for long-term reliability, offering an extended operational life.
  • Compact Package: Features a compact package, allowing for easy integration into various designs.

Benefits

  • Clear Visibility: High brightness ensures clear visibility, even in brightly lit environments.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Performance: Long lifespan reduces the need for frequent replacements, minimizing maintenance costs.
  • Easy Integration: Compact package simplifies the design and assembly process.
  • Versatile Usage: Suitable for a wide range of applications, providing flexibility in design and deployment.

Additional Details

The HLMP-1401-EF000 red LED is designed to operate within specified voltage and current ranges to ensure optimal performance and longevity. It features a robust construction to withstand environmental stresses such as temperature variations and humidity. The LED is commonly mounted on PCBs (Printed Circuit Boards) using standard soldering techniques. Its consistent light output and reliable operation make it a popular choice for indicator applications across various industries.

You May Also Be Interested in

Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess