EN
  • EN
  • DE

PEX8525-AA25BI

Part No PEX8525-AA25BI
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273078-PEX8525-AA25BI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8525-AA25BI CAD Model

Description

The Broadcom PEX8525-AA25BI is a PCIe Gen2 switch offering a robust and scalable solution for expanding PCIe connectivity in a variety of applications. This switch provides 25 lanes, allowing for flexible configurations and high-bandwidth data transfer.

Applications

  • Server Platforms: Expands the PCIe capabilities of servers, supporting multiple GPUs, network interface cards, and storage controllers.
  • Storage Systems: Enables high-speed data transfer within storage arrays and JBOD enclosures.
  • Industrial Automation: Facilitates high-bandwidth communication between components in industrial control systems.
  • Networking Equipment: Enhances port density and bandwidth in network interface cards (NICs) and other networking devices.
  • Embedded Systems: Provides PCIe connectivity in high-performance embedded applications.

Features

  • 25 PCIe Gen2 Lanes: Delivers substantial bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Ensures data integrity and system stability through robust error detection and correction mechanisms.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without system downtime.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Supports various port configurations to adapt to different application requirements.

Benefits

  • Improved System Performance: High-speed PCIe connectivity enhances overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe resources in existing systems.
  • Increased Reliability: Advanced error handling features ensure data integrity and prevent system failures.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8525-AA25BI is typically packaged in a BGA (Ball Grid Array) package for reliable surface mount soldering. It supports PCIe features such as advanced error reporting and virtual channels. Detailed technical specifications are available in the Broadcom PEX8525 datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess