The QPDS-T932 is a high-performance, low-power consumption device from Broadcom Limited, designed primarily for industrial and communication applications. It is a key component in systems requiring efficient data transmission and signal processing.
Applications
- Industrial Ethernet switches
- Optical transceivers
- Data center interconnects
- Telecommunications equipment
- High-performance computing systems
Features
- High data rate support (up to 25 Gbps)
- Low power consumption
- Integrated clock and data recovery (CDR)
- Advanced equalization techniques
- Small form factor
- Compliant with industry standards (e.g., IEEE 802.3)
- Differential Input/Output
Benefits
- Improved system performance: The high data rate support enables faster data transmission and reduced latency, leading to enhanced system performance.
- Reduced power consumption: The low power consumption reduces the overall energy footprint of the system, leading to cost savings and environmental benefits.
- Simplified system design: The integrated CDR and equalization techniques simplify system design and reduce the need for external components.
- Increased system reliability: The robust design and compliance with industry standards ensure high system reliability and stability.
- Compact solution: The small form factor enables integration into space-constrained applications.
- Enhanced Signal Integrity: The advanced equalization mitigates signal distortion.
Additional Details
The QPDS-T932 typically operates over a wide temperature range, making it suitable for harsh industrial environments. It utilizes advanced packaging technology for optimal thermal performance and signal integrity. The device supports various configuration options to meet different system requirements. It's commonly used alongside microcontrollers and other communication ICs to build complex network devices.