EN
  • EN
  • DE

MKE02Z32VFM4

Part No MKE02Z32VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KE02
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKE02Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885000-MKE02Z32VFM4
Ultra Librarian 3D Model Ultra Librarian MKE02Z32VFM4 CAD Model

Description

Introducing the NXP MKE02Z32VFM4 Microcontroller

The NXP MKE02Z32VFM4 is a cutting-edge microcontroller designed to offer a perfect balance of performance, power efficiency, and cost-effectiveness. This microcontroller is part of NXP's Kinetis E series, which is engineered specifically for robust industrial applications that demand reliability and longevity. With its ARM Cortex-M0+ core, the MKE02Z32VFM4 delivers efficient processing for a wide range of applications, from simple domestic gadgets to complex industrial control systems.

Core Features

  • Processor: ARM Cortex-M0+ core running at up to 40MHz, providing the efficiency and processing power needed for embedded applications.
  • Memory: Equipped with 32KB of flash memory and 4KB of RAM, ensuring ample space for application code and data handling.
  • I/O Options: A rich set of I/O options including multiple general-purpose input/output pins (GPIOs), analog-to-digital converters (ADCs), and timers, making it highly versatile for interfacing with various peripherals.
  • Connectivity: Provides various communication interfaces such as I2C, SPI, and UART, allowing for easy integration into a wide range of systems.
  • Power Efficiency: Designed for low-power consumption with several power-saving modes, making it suitable for battery-operated devices.
  • Robust Design: Built to withstand the rigors of industrial environments with features such as a wide operating temperature range and electrostatic discharge (ESD) protection.

Applications

The versatility of the MKE02Z32VFM4 makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Home and building automation
  • Automotive systems
  • Consumer electronics
  • Power management systems

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MKE02Z32VFM4, which includes software libraries, development boards, and integrated development environments (IDEs). These resources are designed to streamline the development process, from initial prototyping to final product deployment.

In conclusion, the NXP MKE02Z32VFM4 is a powerful and flexible microcontroller that meets the needs of a wide range of embedded systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create reliable and efficient products for the industrial market and beyond.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6778 $50.3340
75+ $1.3766 $103.2450
115+ $1.3336 $153.3640
155+ $1.2906 $200.0430
205+ $1.2476 $255.7580
270+ $1.1185 $301.9950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess