EN
  • EN
  • DE

INA155EA

Part No INA155EA
Manufacturer Burr-Brown (TI)
Description Single-Supply, Rail-to-Rail Output, CMOS INSTRUMENTATION AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1185773-INA155EA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA155EA CAD Model

Description

The INA155EA is a high-speed, low-distortion differential amplifier from Texas Instruments (formerly Burr-Brown). It's designed for use in demanding instrumentation and audio applications requiring precise signal amplification with minimal added noise and distortion. It's known for its wide bandwidth and excellent common-mode rejection.

Applications

  • Differential line receivers: Converting differential signals to single-ended for data acquisition.
  • Balanced audio interfaces: Amplifying balanced audio signals in professional audio equipment.
  • Instrumentation amplifiers: Providing precise amplification of low-level signals in measurement systems.
  • Active filters: Building high-performance active filters with low noise and distortion.
  • Data acquisition systems: Conditioning analog signals for A/D conversion.

Features

  • High bandwidth: Enables accurate amplification of high-frequency signals.
  • Low distortion: Minimizes harmonic distortion and intermodulation distortion.
  • High common-mode rejection ratio (CMRR): Effectively rejects common-mode noise.
  • Low input bias current: Minimizes errors due to source impedance.
  • Wide supply voltage range: Offers flexibility in power supply selection.

Benefits

  • Accurate signal amplification: Provides precise and reliable signal conditioning.
  • Improved signal-to-noise ratio: Minimizes noise and interference for clearer signals.
  • Enhanced system performance: Enables high-resolution data acquisition and audio reproduction.
  • Simplified design: Reduces component count and simplifies circuit layout.
  • Versatile application: Suitable for a wide range of instrumentation and audio applications.

Additional Details

The INA155EA typically requires external resistors to set the gain. Detailed specifications, including bandwidth, distortion, CMRR, and input bias current, are available in the manufacturer's datasheet. The datasheet also provides information on noise performance, supply current, and operating temperature range. Careful attention should be paid to PCB layout to minimize noise and interference. Grounding and shielding techniques should be employed to ensure optimal performance. External capacitors may be required for stability and noise filtering.

The INA155EA is often used in conjunction with other precision components, such as A/D converters and voltage references, to build complete signal conditioning systems. It's a valuable building block for high-performance instrumentation and audio equipment.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess