EN
  • EN
  • DE

OPA2244EA

Part No OPA2244EA
Manufacturer Burr-Brown (TI)
Description MicroPower, Single-Supply OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233450-OPA2244EA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2244EA CAD Model

Description

The OPA2244EA is a precision, low-power operational amplifier (op-amp) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It is designed for a wide range of applications requiring accurate signal amplification and low power consumption. This op-amp is known for its low offset voltage, low input bias current, and excellent common-mode rejection ratio.

Applications:

  • Precision instrumentation: Amplifying signals from sensors and transducers in measurement equipment.
  • Data acquisition systems: Conditioning analog signals for analog-to-digital converters (ADCs).
  • Medical instrumentation: Amplifying biosignals in medical devices.
  • Battery-powered applications: Portable devices, such as handheld meters and remote sensors.
  • Active filters: Designing precise and stable filters.

Features:

  • Low Offset Voltage: Minimizes errors in precision applications.
  • Low Input Bias Current: Reduces errors due to input impedance.
  • Low Noise: Ensures accurate signal amplification.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise signals.

Benefits:

  • High Accuracy: Low offset voltage and low input bias current ensure accurate signal amplification.
  • Low Noise Performance: Minimizes noise in sensitive applications.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Improved Signal Integrity: High CMRR reduces the impact of common-mode noise.
  • Versatile Applications: Can be used in a wide range of precision applications.

Additional Details:

The OPA2244EA typically has an offset voltage of less than 50µV. The input bias current is typically less than 10pA. The supply voltage range is typically ±2.25V to ±18V. The operating temperature range is typically -40°C to +85°C. The package is usually an 8-pin SOIC or DIP package. Detailed specifications, including the gain bandwidth product and slew rate, can be found in the product datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess