EN
  • EN
  • DE

OPA337NA

Part No OPA337NA
Manufacturer Burr-Brown (TI)
Description MicroSIZE, Single-Supply CMOS OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233637-OPA337NA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA337NA CAD Model

Description

The OPA337NA is a precision, low-power, zero-drift operational amplifier from Burr-Brown (now Texas Instruments). It is designed for applications requiring high accuracy and stability over time and temperature.

Applications:

  • Precision Instrumentation: Used in data acquisition systems, sensors, and measurement equipment.
  • Medical Equipment: Employed in medical devices such as ECG monitors and blood glucose meters.
  • Industrial Process Control: Suitable for use in industrial process control systems for signal conditioning.
  • Weight Scales: Utilized in precision weight scales and balances for accurate measurements.
  • Strain Gauges: Used as an amplifier in strain gauge circuits.

Features:

  • Zero-Drift Architecture: Continuously corrects for offset voltage drift over time and temperature.
  • Low Offset Voltage: Features a very low initial offset voltage.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • Low Noise: Provides low noise performance for sensitive applications.
  • Rail-to-Rail Input and Output: Allows for maximum signal swing.
  • Single-Supply Operation: Can operate from a single supply voltage.

Benefits:

  • High Accuracy: Zero-drift architecture ensures high accuracy over time and temperature.
  • Improved Stability: Minimizes errors due to offset voltage drift and temperature variations.
  • Wide Dynamic Range: Rail-to-rail input and output provide a wide dynamic range.
  • Simplified Design: Single-supply operation simplifies circuit design.

Additional Details:

The OPA337NA typically operates from a single supply voltage of 2.5V to 5.5V. It is available in various packages, including SOIC and TSSOP. The quiescent current is typically very low, making it suitable for battery-powered applications. Refer to the Texas Instruments datasheet for detailed electrical characteristics, application guidelines, and component selection recommendations.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3685 $51.5900
295+ $0.3448 $101.7160
455+ $0.3329 $151.4695
650+ $0.3091 $200.9150
845+ $0.2972 $251.1340
1,055+ $0.2853 $300.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess