EN
  • EN
  • DE

OPA4243EA

Part No OPA4243EA
Manufacturer Burr-Brown (TI)
Description Quad OPERATIONAL AMPLIFIER MicroPOWER, Single-Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233755-OPA4243EA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4243EA CAD Model

Description

The OPA4243EA is a Quad, Low Power, Single-Supply Operational Amplifier from Burr-Brown (now Texas Instruments). It's designed for a wide range of general-purpose applications, especially those requiring low power consumption and single-supply operation. The quad configuration makes it suitable for applications where multiple op-amps are needed in a single package.

Applications

  • Sensor Amplification: Used in sensor amplification circuits to amplify weak sensor signals.
  • Signal Conditioning: Employed in signal conditioning circuits to filter and amplify signals.
  • Battery-Powered Systems: Found in battery-powered systems due to its low power consumption.
  • Active Filters: Used in active filter circuits for signal filtering.
  • Instrumentation Amplifiers: Can be configured as instrumentation amplifiers for precision measurement.

Features

  • Quad Op-Amp: Contains four operational amplifiers in a single package.
  • Low Power Consumption: Low power consumption for extended battery life.
  • Single-Supply Operation: Designed for single-supply operation.
  • Rail-to-Rail Output: Rail-to-rail output swing for maximum dynamic range.
  • Low Offset Voltage: Low input offset voltage for high accuracy.
  • High Open-Loop Gain: High open-loop gain for precise amplification.

Benefits

  • Compact Design: Quad configuration saves board space and reduces component count.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simple Power Supply: Single-supply operation simplifies power supply design.
  • Accurate Amplification: Low offset voltage and high open-loop gain ensure accurate amplification.
  • Wide Dynamic Range: Rail-to-rail output swing maximizes dynamic range.

Additional Details

The OPA4243EA operates within a specified supply voltage range, and its performance characteristics are typically specified at a particular supply voltage. The datasheet provides detailed electrical characteristics, including the input bias current, input offset current, and common-mode rejection ratio. It's crucial to consult the datasheet for specific application recommendations and stability considerations. The package is typically a SOIC or TSSOP package. Always check the pinout diagram in the datasheet before using the device.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4561 $51.6488
19+ $5.2973 $100.6487
30+ $5.1317 $153.9510
41+ $4.9662 $203.6142
53+ $4.8007 $254.4371
70+ $4.3040 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,631 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess