EN
  • EN
  • DE

302109103

Part No 302109103
Manufacturer C&K Components
Catalog Thumbwheel Switches
Description SWITCH THUMB BCD 0.1A 120V/28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad with Component Mounting
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Features Dust Lens, Sealed Contacts
Temperature Range - Operating -40°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564008-302109103
Ultra Librarian 3D Model Ultra Librarian 302109103 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
C&K Components
SWITCH THUMB DECIMAL 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess