EN
  • EN
  • DE

301119000

Part No 301119000
Manufacturer C&K Components
Catalog Thumbwheel Switches
Description SWITCH THUMB DECIMAL 0.1A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Code Decimal
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Screw
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.350" (8.89mm)
Temperature Range - Operating -40°C ~ 65°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564004-301119000
Ultra Librarian 3D Model Ultra Librarian 301119000 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
Weidmuller
Cross-connector when screwed in
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess