EN
  • EN
  • DE

A30315RNCQE

Part No A30315RNCQE
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 3POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 3
Circuit per Deck 3P3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 38.10mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559368-A30315RNCQE
Ultra Librarian 3D Model Ultra Librarian A30315RNCQE CAD Model

Description

N

You May Also Be Interested in

ALPS Electric
Switch Rotary DPST 16 Solder Lug 16A 250VAC 12VDC
Need more? Email Us
C&K Components
SWITCH ROTARY 10POS 150MA 60V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 200MA 115V
Need more? Email Us
Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 12 Position SP12T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Lowest to $6.2566
C&K Components
SWITCH ROTARY 6POS 0.4VA 20V / Rotary Switch 6 Position DP6T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Need more? Email Us
Broadcom Limited
Optical Encoder Rotary Incremental Flat Straight Digital Square Wave Panel Mount Cable 120CPR
Need more? Email Us
Copal Electronics Inc.
Switch DIP SP10T 10 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess