EN
  • EN
  • DE

BPA02SBR

Part No BPA02SBR
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 0.1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Number of Positions 2
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.274" (6.95mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1553057-BPA02SBR
Ultra Librarian 3D Model Ultra Librarian BPA02SBR CAD Model

Description

N

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613
SM Switch Co., Ltd.
Dip Switch 4 Position Surface Mount
Lowest to $0.3566
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $0.8412
Diptronics
DHN-04F-T-V Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height datasheet, inventory, & pricing.
Lowest to $0.8150
ECE
4 24V 25mA SPST 2,000 cycles -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.3930
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.3284
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
Diptronics
DHA-02TQR Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height datasheet, inventory, & pricing.
Lowest to $0.7277
Diptronics
DHNF-04-T-V Diptronics DIP Switches / SIP Switches 25mA/24VDC 4 POS TOP TAPE datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess