EN
  • EN
  • DE
  • IT

CCM03-3504LFT R122

Part No CCM03-3504LFT R122
Manufacturer C&K Components
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD PUSH-PULL R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Manufacturer C&K Components
Series CCM03 MK II
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name CCM03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number *CCM03-3504LFT, Y1132-3504A LFT, CCM03-3504LFTR122, 401-1723-6, CCM03-3504 LFT, 401-1723-2, *CCM03-3504LFT R122, CCM03-3504LFT, CCM033504LFTR122, 401-1723-1
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866041-CCM03-3504LFT R122
Ultra Librarian 3D Model Ultra Librarian CCM03-3504LFT R122 CAD Model

Description

The CCM03-3504LFT R122 is an 8 position card connector. C&K Components manufactures it.

  • Series: CCM03 MK II
  • Plating: gold
  • Package: reel - TR
  • Mounting: surface mount
  • Orientation: right angle
  • Supply and demand status: limited
  • Estimated production lead time: 9 weeks

You May Also Be Interested in

Hirose Electric Co Ltd
CONNECTOR
Lowest to $0.3469
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.2859
Molex, LLC
microSD/SIM Combo Socket , 2.75mm Height
Lowest to $2.8240
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
MICRO SD PUSH/PUSH SMALL 8C
Lowest to $0.9677
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.8032
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.4527
Molex, LLC
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $0.7581

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4745 $67.1175
36+ $3.6715 $132.1740
55+ $3.5568 $195.6240
76+ $3.4420 $261.5920
98+ $3.3273 $326.0754
131+ $2.9830 $390.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess