EN
  • EN
  • DE
  • IT

PI7C9X2G1616PRBHSBE

Part No PI7C9X2G1616PRBHSBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 324HSBGA  /  Packet Switch, 16-Port/16-Lane Interface 324-HSBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tray
Applications Packet Switch, 16-Port/16-Lane
Interface PCI Express
Package / Case 324-BGA
Supplier Device Package 324-HSBGA (19x19)
Mounting SMD (SMT)
Base Product Number PI7C9X2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 84
Win Source Part Number 980642-PI7C9X2G1616PRBHSBE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G1616PRBHSBE CAD Model

Description

Diodes Incorporated PI7C9X2G1616PRBHSBE Overview

The PI7C9X2G1616PRBHSBE is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to meet the high-performance requirements of modern computing and networking applications. This versatile component is an essential building block for systems requiring efficient data transfer between multiple PCIe devices.

Key Features

  • High-Speed PCIe Interface: The device supports PCIe Gen2 speeds, enabling fast data transfer rates that are crucial for high-bandwidth applications.
  • Scalability: With 16 lanes and 16 ports, this packet switch provides ample connectivity for complex systems, allowing for significant expansion and flexibility in system design.
  • Low Latency: Engineered for minimal internal latency, the PI7C9X2G1616PRBHSBE ensures swift data processing and transfer, enhancing overall system performance.
  • Advanced Power Management: The switch incorporates power-saving features that reduce power consumption when the device or connected peripherals are idle, contributing to energy-efficient system designs.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the PI7C9X2G1616PRBHSBE is built to provide reliable, long-term operation within a wide range of industrial and commercial environments.

Applications

The PI7C9X2G1616PRBHSBE is suitable for a variety of applications, including:

  • Data centers and servers
  • High-performance computing
  • Networking equipment
  • Storage systems
  • Embedded systems

Technical Specifications

The technical specifications of the PI7C9X2G1616PRBHSBE include:

  • PCIe Gen2 compliant
  • 16-lane, 16-port configuration
  • Support for Non-Transparent Bridging (NTB)
  • Integrated clock buffer
  • Hot-plug capable

With its robust feature set and Diodes Incorporated's reputation for reliability, the PI7C9X2G1616PRBHSBE is an excellent choice for system designers and engineers looking to enhance their PCIe-based systems. Whether for data-intensive applications or complex computing tasks, this PCIe packet switch stands ready to deliver top-notch performance and connectivity.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1822 $66.3644
4+ $27.2264 $108.9056
6+ $26.3756 $158.2536
8+ $25.5248 $204.1984
11+ $24.6740 $271.4140
14+ $22.1215 $309.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,629 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess